CEI EN 62612
Self-ballasted LED lamps for general lighting services with supply voltages > 50 V - Performance requirements
| Organization: | CEI |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Lamps in general): | 29.140.01 |
scope:
It can be expected that self-ballasted LED lamps, which comply with this standard will start and operate satisfactorily at voltages between 92 % and 106 % of rated supply voltage and at an ambient air temperature between -20 °C and 40 °C and in a luminaire complying with IEC 60598-1.
If a supplier claims suitability for operation at different conditions (for instance, at higher voltage, temperature or humidity) then:
a) Lamps shall be tested under claimed different conditions; and
b) Lamps shall start and operate satisfactorily under claimed different conditions; and
c) Lamps shall meet the performance claims under the claimed different conditions, which may differ from the general conditions for measurement specified in A.1.
Document History