AFNOR - NF EN 50464-2-2

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2 : distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2007
Status: active
ICS Code (Transformers. Reactors): 29.180

Document History

NF EN 50464-2-2
August 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2 : distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
A description is not available for this item.
Advertisement