ATIS 0600015.04
Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC Power Plant – Rectifier Requirements
| Organization: | ATIS |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 12 |
scope:
This document provides the methodology to be used by vendors and third party independent laboratories in the formation of a Telecommunications Energy Efficiency Ratio (TEER). The requirements and definitions in this document are for Direct Current (DC) power plant rectifiers that are deployed in the telecommunications industry. This standard represents one part of the larger ATIS suite of standards concerning Telecommunications Energy Efficiency (ATIS-0600015). This standard (ATIS-0600015.04) specifically addresses DC Power plant rectifiers and is to be used in conjunction with ATIS-0600015.
Purpose
This document provides a set of definitions, requirements, and guidelines for calculating the Telecommunications Energy Efficiency Ratio (TEER) of DC Power plant rectifier products. The test methodology employed to verify the power consumption, used as part the TEER calculation, is specific to power equipment and builds on ATIS- 0600015.
Document History