ISO 2772

Test conditions for box type vertical drilling machines - Testing of the accuracy

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 18
ICS Code (Drilling machines): 25.080.40
scope:

This document specifies, with reference to ISO 230-1, geometrical tests on general purpose and normal accuracy box type vertical drilling machines. It also specifies the applicable tolerances corresponding to the above‐mentioned tests.

This document deals only with the verification of accuracy of the machine.

It does not apply to the testing of the machine operation (vibrations, abnormal noises, stick-slip motion of components, etc.) or to machine characteristics (such as speeds, feeds, etc.), which are generally checked before testing of machine accuracy.

Document History

ISO 2772
March 1, 2019
Test conditions for box type vertical drilling machines - Testing of the accuracy
This document specifies, with reference to ISO 230-1, geometrical tests on general purpose and normal accuracy box type vertical drilling machines. It also specifies the applicable tolerances...

References

Advertisement