IEC 61643-352

Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 48
ICS Code (Other equipment for telecommunication systems): 33.040.99
scope:

This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output windings. SITs are components for surge protection and are used to mitigate the onward propagation of common-mode voltage surges. This document describes SITs' selection, application principles and related information. This document does not cover power line communication transformers.

Document History

IEC 61643-352
January 1, 2018
Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These...

References

Advertisement