CENELEC - EN 62561-5

Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals

inactive
Organization: CENELEC
Publication Date: 1 December 2017
Status: inactive
Page Count: 24
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals.

Lightning protection system components (LPSC) can also be suitable for use in hazardous atmospheres. There are therefore additional requirements when installing the components under such conditions.

NOTE Different requirements and test procedures are given in EN 124 (all parts) and EN 1253 (all parts).

Document History

January 1, 2024
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housings) installed in the earth and for earth electrode seals. Lightning protection system...
EN 62561-5
December 1, 2017
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
August 1, 2011
Lightning protection system components (LPSC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of EN 62561 specifies the requirements and tests for – earth electrode inspection housings (earth pit), – earth electrode seals. Lightning protection system components (LPSC) may also...

References

Advertisement