CEN - EN 15969-2
Tanks for transport of dangerous goods - Digital interface for the data transfer between tank vehicle and with stationary facilities - Part 2: Commercial and logistic data
| Organization: | CEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This European Standard specifies the data structure needed for tour management, scheduling orders of measured and unmeasured products online to the truck. Processed orders are transferred back to the host in the office at once or later every time the truck is online.
It specifies the transfer of commercial and logistic data between transport vehicle equipment, on board computer of the tank vehicle and stationary facilities for all communication channels between these parties.
This document should only be used in conjunction with EN 15969-1 and should not modify or override any of the requirements of EN 15969-1.
Document History