NPFC - DI-MFFP-81402

FINISH SPECIFICATION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 19 December 2017
Status: active
Page Count: 3
scope:

Use/relationship: The finish specification identifies the specific organic and inorganic surface pretreatments, coatings, and sealants intended to be used for corrosion protection of the materials identified in the corrosion prevention and control plan. The specification will be used by the procuring activity to evaluate the adequacy of the finishes selected by the contractor in meeting the specific design, performance, and operational requirements contained in military specifications, standards, and appropriate systems specifications.

a. This DID contains the format and content preparation instructions for data resulting from the technical requirements described in 4.2 of MIL-STD-1568.

b. This DID must be tailored to the specific system being acquired and the procuring activity's specific requirements.

c. This DID is applicable to any system acquisition that includes a requirement for a finish specification in accordance with MIL-STD-1568. This includes MIL-STD-1530(USAF), MIL-HDBK-1783, MIL-STD-1798, MIL-STD-3024, and MIL-STD-7179. (Copies of these documents are available online at http://quicksearch.dla.mil.)

d. This DID shall be used for the entire system and all major subsystems, including airframe, avionics, engine, launch and recovery systems, mechanical subsystems, and support equipment.

e. This DID is intended for use in conjunction with the corrosion prevention and control plan DID numbered DI-MFFP-81403.

Document History

November 9, 2022
FINISH SPECIFICATION
A description is not available for this item.
DI-MFFP-81402
December 19, 2017
FINISH SPECIFICATION
Use/relationship: The finish specification identifies the specific organic and inorganic surface pretreatments, coatings, and sealants intended to be used for corrosion protection of the materials...
August 31, 2015
FINISH SPECIFICATION REPORT
Use/relationship: The finish specification identifies the specific organic and inorganic surface pretreatments, coatings, and sealants intended to be used for corrosion protection of the materials...
June 6, 1994
FINISH SPECIFICATION REPORT
PURPOSE The finish specification identifies the specific organic and inorganic surface pretreatments and coatings intended to be used for corrosion protection of the materials identified in the...
Advertisement