GME - GMI 60220

Determination of Push-on and Pull-off Forces of Hoses

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 August 2007
Status: inactive
Page Count: 8
scope:

Purpose

These tests shall be used to determine the push-on and pull-off forces of fuel hoses with inside diameters < 35 mm.

Tests can only be perfomed with straight hoses without change in shape or cross section.

Document History

GMI 60220
August 1, 2007
Determination of Push-on and Pull-off Forces of Hoses
Purpose These tests shall be used to determine the push-on and pull-off forces of fuel hoses with inside diameters < 35 mm. Tests can only be perfomed with straight hoses without change in shape or...
August 1, 1998
Determination of Push-on and Pull-off Forces of Hoses (Formerly GME 60220)
A description is not available for this item.

References

Advertisement