ISO 23537-1

Requirements for sleeping bags - Part 1: Thermal and dimensional requirements AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2018
Status: active
Page Count: 6
ICS Code (Camping equipment and camp-sites): 97.200.30

Document History

March 1, 2022
Requirements for sleeping bags — Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of ‐20°C and higher
This document specifies the requirements, test methods and other provisions for the labelling of adult sized sleeping bags for use in sports and leisure time activities at a limit temperature ≥ ‐ 20...
ISO 23537-1
January 1, 2018
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements AMENDMENT 1
A description is not available for this item.
October 1, 2016
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements
This part of ISO 23537 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This part of ISO...
Advertisement