CEN - EN ISO 20957-10

Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel - Additional specific safety requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: active
Page Count: 20
ICS Code (Indoor sports equipment): 97.220.30
scope:

This document specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of >0,6 kg·m2. The requirements are in addition to the general safety requirements of ISO 20957-1, with which this document is intended to be read in conjunction.

Any attachment provided with the exercise bicycle with a fixed wheel or without freewheel for the performance of additional exercises is subject to the requirements of ISO 20957-1.

Document History

EN ISO 20957-10
December 1, 2017
Stationary training equipment - Part 10: Exercise bicycles with a fixed wheel or without freewheel - Additional specific safety requirements and test methods
This document specifies safety requirements for exercise bicycles with a fixed wheel or without freewheel that have an inertia of >0,6 kg·m2. The requirements are in addition to the general safety...

References

Advertisement