SAE International - AMS5589E
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
Organization: | SAE International |
Publication Date: | 5 July 2007 |
Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.
Document History
AMS5589E
July 5, 2007
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.