IEC 61196-1-113
Coaxial communication cables – Part 1-113: Electrical test methods – Test for attenuation constant
| Organization: | IEC |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communications cables. It specifies a test method for determining the attenuation constant of coaxial cables for use in communications systems. The test is applicable preferably at frequencies ≥ 5 MHz, but also for lower frequencies if the magnitude of the complex characteristic impedance is approximately equal to the nominal characteristic impedance of the specimen or if a form fitting function is applied.
Document History