IEC 60076-7 REDLINE

Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 196
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 is applicable to mineral-oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life.

NOTE For furnace transformers, the manufacturer is consulted in view of the peculiar loading profile.

Document History

IEC 60076-7 REDLINE
January 1, 2018
Power transformers – Part 7: Loading guide for mineral-oil-immersed power transformers
This part of IEC 60076 is applicable to mineral-oil-immersed transformers. It describes the effect of operation under various ambient temperatures and load conditions on transformer life. NOTE For...

References

Advertisement