ASME/BPVC - CASE N-155-2
N-155-2 Fiberglass Reinforced Thermosetting Resin Pipe Section III, Division 1
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 54 |
scope:
Aspects of Construction Covered by These Rules
(a) This Case contains rules for the construction of RTRP Class 3 piping, piping subassemblies, and appurtenances at temperatures not exceeding qualification conditions (-2600) (-4200) but in no case at temperatures greater than 180°F for polyester structural wall materials and 250°F for epoxy structural wall materials. Design pressures shall not exceed 500 psi for temperatures of 180°F and less or 250 psi for temperatures over 180°F not to exceed 250°F. Use of these materials is not permitted in continuous steam service at pressures over 5 psig.
(b) Terms relating to plastics and fiberglass shall be in accordance with Section X of the Code. Terms not covered in Section X shall be in accordance with ASTM D 883 or Appendix IV of this Case. The definitions of Appendix IV of this Case shall govern where there is a difference.
(c) The rules of Subsection NCA shall be met except as modified below:
(1) Permitted Material Specifications are contained in -2000 of this Case.
(2) The Definitions of NCA-3810 shall apply as modified by -2000 of this Case. The Material Manufacturer NCA-3812 shall be responsible for the quality of constituent materials (-2112), such as, laminates, glass fibers and resins. The control of the quality of constituent materials (-2400) shall be described in the Material Manufacturer's Quality Program. The quality program and audit requirements of NCA-3853 do not apply to manufacturers of constituent materials as defined in -2400.
(3) Substitute "joining" for "welding," and substitute "joiner" for "welders and welding operators" and delete reference to Section IX wherever these terms appear.
(d) The rules of Article ND-1000 shall be met except as modified below:
In ND-1610(j) substitute "joining" for "welding or brazing" and delete reference to ND-2400. In ND-1610(k) substitute "joiners" for "welders and welding operators and brazers (ND-4300)." In ND-1610(l) substitute "joining" in place of "welding or brazing." In ND-1620(c) delete "repaired by welding."
Document History