ASTM F2146

Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)

inactive
Buy Now
Organization: ASTM
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed or cold-worked and stress-relieved titanium-3aluminum-2.5vanadium alloy (UNS R56320) seamless tubing to be used in the manufacture of surgical implants. See Section 3 for size limitation.

The values stated in inch pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Document History

January 1, 2022
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought and annealed or cold-worked and stress-relieved titanium-3aluminum-2.5vanadium alloy (UNS R56320)...
March 1, 2013
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought and annealed or coldworked and stress-relieved titanium-3aluminum-2.5vanadium alloy (UNS R56320)...
February 1, 2007
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought and annealed or cold-worked and stress-relieved titanium-3aluminum-2.5vanadium alloy (UNS R56320)...
ASTM F2146
October 10, 2001
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)
This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed or cold-worked and stress-relieved titanium-3aluminum-2.5vanadium alloy (UNS R56320) seamless...
Advertisement