DSF/FPREN 60320-2-1

Appliance couplers for household and similar general purposes – Part 2-1: Sewing machine couplers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2,5 A. The sewing machine couplers may include two or more contacts depending on the control components or circuitry required to operate the sewing machine and may be with or without earthing contact.

Document History

April 3, 2002
Appliance couplers for household and similar general purposes – Part 2-1: Sewing machine couplers
This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V...
DSF/FPREN 60320-2-1
Appliance couplers for household and similar general purposes – Part 2-1: Sewing machine couplers
This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for a.c. only and have a rated voltage not exceeding 250 V...
Advertisement