DS/ISO/TR 20218-2

Robotics – Safety requirements for industrial robots – Part 2: Manual load/unload stations

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 January 2018
Status: active
Page Count: 24
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

ISO/TR 20218-2:2017 is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important to consider the need for both access restrictions to hazard zones and for ergonomically suitable work places. ISO/TR 20218-2:2017 supplements ISO 10218-2:2011 and provides additional information and guidance on reducing the risk of intrusion into the hazard zones in the design and safeguarding of manual load/unload installations.

Document History

DS/ISO/TR 20218-2
January 2, 2018
Robotics – Safety requirements for industrial robots – Part 2: Manual load/unload stations
ISO/TR 20218-2:2017 is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important...
Advertisement