CEN - EN 15004-9

Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant

active, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: active
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This documents is applicable for systems operating at nominal pressures of 150 bar at 15 °C, 200 bar at 15 °C and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

EN 15004-9
December 1, 2017
Fixed firefighting system - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-55 extinguishant. It includes details of physical properties, specification, usage and safety...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 9: Physical properties and system design of gas extinguishing systems for IG-55 extinguishant
A description is not available for this item.

References

Advertisement