CEN - EN 15004-10

Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541

active, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: active
Page Count: 14
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This document is applicable for systems operating at nominal pressures of 150 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

EN 15004-10
December 1, 2017
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-541 extinguishant. It includes details of physical properties, specification, usage and safety...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 10: Physical properties and system design of gas extinguishing systems for IG-541 extinguishant
A description is not available for this item.

References

Advertisement