CEN - EN ISO 13263

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics fittings - Test method for impact strength

active, Most Current
Organization: CEN
Publication Date: 1 October 2017
Status: active
Page Count: 10
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for testing the impact resistance of fittings by dropping them on to a rigid surface. For a fitting with seal-retaining components, such as seal-retaining caps or rings, the method includes assessment of the watertightness of the fittings when the fixing elements show damage as a result of the test.

This International Standard is applicable to fittings made from thermoplastics materials intended to be used for buried and above-ground applications.

Document History

EN ISO 13263
October 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics fittings - Test method for impact strength
This International Standard specifies a method for testing the impact resistance of fittings by dropping them on to a rigid surface. For a fitting with seal-retaining components, such as...

References

Advertisement