CSA C22.2 NO 174

Cables and cable glands for use in hazardous locations

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 31
ICS Code (Seals, glands): 21.140
scope:

General

This Standard applies to

a) cables for use in hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I (CE Code, Part I); and

b) cable glands for use in Class I, II, and III hazardous locations in accordance with the CE Code, Part I.

The requirements in this Standard are in addition to the basic electrical requirements applicable to such cables and cable glands for use in locations other than hazardous locations.

Note: Cable glands may be approved with an Ex method of protection according to the CAN/CSA-C22.2 No. 60079 series of standards without demonstrating compliance to this Standard.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measure

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2018
Cables and cable glands for use in hazardous locations
General This Standard applies to a) cables for use in hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I (CE Code, Part I); and b) cable glands for use in Class I,...
CSA C22.2 NO 174
January 1, 2018
Cables and cable glands for use in hazardous locations
General This Standard applies to a) cables for use in hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I (CE Code, Part I); and b) cable glands for use in Class I,...
January 1, 2018
Cables and cable glands for use in hazardous locations
General This Standard applies to a) cables for use in hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I (CE Code, Part I); and b) cable glands for use in Class I,...
June 1, 1984
Cables and Cable Glands for Use in Hazardous Locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class 1, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class III hazardous locations in accordance with...
June 1, 1984
Cables and Cable Glands for Use in Hazardous Locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class 1, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class Ill hazardous locations in accordance with...
June 1, 1984
Cables and Cable Glands for Use in Hazardous Locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class I, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class III hazardous locations in accordance with...
June 1, 1984
Cables and Cable Glands for Use in Hazardous Locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class I, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class III hazardous locations in accordance with...
June 1, 1984
Cables and Cable Glands for Use in Hazardous Locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class 1, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class III hazardous locations in accordance with...
January 1, 1984
Cables and cable glands for use in hazardous locations
This Standard applies to cables and cable glands intended for (a) fixed wiring in Class I, Groups A, B, C, and D; Class II, Groups E, F, and G; and Class III hazardous locations in accordance with...

References

Advertisement