CSA E1029-1
Safety of transportable motor-operated electric tools Part 1: General requirements
| Organization: | CSA |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 198 |
scope:
This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics:
a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like
b) used in a safe stationary position with or without fixin9, e.g. fast clamping devices, bolting and the like;
c) used under the control of an operator;
d) not intended for continuous production or production line use;
e) intended to be connected to electric supply by a flexible cord and a plug;
f) maximum rated voltage not exceeding 250 V single-phase, a.c. or d.c., or 440 V three-phase, a.c.;
g) maximum rated input not exceeding 2 500 W, for single-phase a.c. or d.c., and 4 000 W for three-phase a.c.
Document History