ISO 4065
Thermoplastics pipes - Universal wall thickness table
| Organization: | ISO |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes.
It is applicable to solid-wall thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture, their composition or their intended application.
NOTE Pipes with constant circular cross-section along the whole length of the pipe are commonly known as pipes with smooth external and internal surfaces.
Document History