TIA-5050

Telecommunications Communications Products Receive Volume Control Requirements for Wireless (Mobile) Devices

active, Most Current
Buy Now
Organization: TIA
Publication Date: 17 January 2018
Status: active
Page Count: 36
scope:

This Standard establishes receive volume control requirements and testing methods for wireless handset telephones that support narrowband and/or wideband audio interfaces for individuals without hearing loss and for individuals with hearing loss who may or may not use a hearing device.

The methods in this standard use conversational gain, which, in summary, is the measure of the acoustic output level of speech from a device relative to the acoustic level that would be present in a face-to-face conversation with two people 1 meter apart.

NOTE: Other acoustic receive features may be available such as additional amplification, tone control, automatic gain control, etc. ANSI/TIA-4953-B contains performance requirements for output levels and tone control operation for high gain amplified devices for individuals with hearing loss.

Document History

TIA-5050
January 17, 2018
Telecommunications Communications Products Receive Volume Control Requirements for Wireless (Mobile) Devices
This Standard establishes receive volume control requirements and testing methods for wireless handset telephones that support narrowband and/or wideband audio interfaces for individuals without...

References

Advertisement