DS/IEC 61196-6-2
Coaxial communication cables – Part 6-2: Detail specification for 75-4 type CATV drop cables
| Organization: | DS |
| Publication Date: | 16 January 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
IEC 61196-6-2:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution systems, surveillance and control systems, satellite television receiving systems and as bidirectional hybrid fibre coax (HFC). The operating frequency is from 5 MHz to 3 000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196 6:2009. It determines the layout and style with respect to the model and type.
Document History