BHMA - ANSI A156.23
ELECTROMAGNETIC LOCKS
| Organization: | BHMA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 20 |
scope:
This Standard establishes requirements for electromagnetic locks and includes cyclical, dynamic, operational, strength and finish tests. This product is used for access control.
Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of installation, maintenance, and environmental conditions.
No lock can provide complete security by itself. Locks may be defeated by forcible or technical means, or evaded by entry elsewhere on the property. No lock can substitute for caution, awareness of your environment, and common sense. Builders hardware is available in multiple performance grades to suit the application. In order to enhance security and reduce risk, consult a qualified locksmith or other security professional.
Grade Qualifications Two classifications of tests are described in this Standard, Operational and Security. Manufacturers shall indicate the Grade level. A Grade 1 product shall meet all Grade 1 criteria, a Grade 2 product shall meet all Grade 2 criteria, and a Grade 3 product shall meet all Grade 3 criteria in each classification
Document History