DIN EN 2221

Aerospace series - Steel FE-PL31 - Hardened and tempered - Hollow bars - 3,5 mm ≤ a ≤ 55 mm; German and English version EN 2221:2017

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

Diese Europäische Norm legt die Anforderungen an

Stahl FE-PL31

Gehärtet und angelassen

Profilrohre

3,5 mm ≤ a ≤ 55 mm

zur Anwendung in der Luft- und Raumfahrt fest.

Document History

DIN EN 2221
February 1, 2018
Aerospace series - Steel FE-PL31 - Hardened and tempered - Hollow bars - 3,5 mm ≤ a ≤ 55 mm; German and English version EN 2221:2017
Diese Europäische Norm legt die Anforderungen an Stahl FE-PL31 Gehärtet und angelassen Profilrohre 3,5 mm ≤ a ≤ 55 mm zur Anwendung in der Luft- und Raumfahrt fest.
September 1, 2017
Aerospace series - Steel FE-PL31 - Hardened and tempered - Hollow bars - 3,5 mm ≤ a ≤ 55 mm; German and English version FprEN 2221:2017
A description is not available for this item.
November 1, 1980
Aerospace; steel FE-PL 31, hardened and tempered, hollow bars 3,5 mm ≤ a ≤ 55 mm
A description is not available for this item.

References

Advertisement