DIN EN 4839-001

Aerospace series - Arc fault circuit breakers, three-poles, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 001: Technical specification; German and English version FprEN 4839-001:2017

inactive
Organization: DIN
Publication Date: 1 February 2018
Status: inactive
Page Count: 43
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

January 1, 2019
Aerospace series - Arc fault circuit breakers, three-poles, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 001: Technical specification; German and English version EN 4839-001:2018
Diese Europäische Norm legt dreipolige temperaturkompensierte Störlichtbogen-Schutzschalter ohne Signalkontakt für Nennströme von 3 A bis 25 A für den Einsatz in Luftfahrzeugbordnetzen fest. In jedem...
DIN EN 4839-001
February 1, 2018
Aerospace series - Arc fault circuit breakers, three-poles, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency - Part 001: Technical specification; German and English version FprEN 4839-001:2017
A description is not available for this item.
Advertisement