DIN EN 6126

Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32, tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version FprEN 6126:2017

inactive
Organization: DIN
Publication Date: 1 February 2018
Status: inactive
Page Count: 18
ICS Code (Aerospace fluid systems and components): 49.080

Document History

October 1, 2018
Luft- und Raumfahrt - Anschlussstueck, Innenkonus 24°, Aussengewinde, nicht geboerdelt, Groesse -32, Rohrdurchmesser D=2 inches (D=50,8 mm) Extrafeingewindesteigung - Inch-Reihe - Konstruktionsnorm; Deutsche und Englische Fassung EN 6126:2018
A description is not available for this item.
DIN EN 6126
February 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32, tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version FprEN 6126:2017
A description is not available for this item.
Advertisement