DIN EN 4839-003
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard; German and English version FprEN 4839-003:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 1, 2019
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard; German and English version EN 4839-003:2018
Diese Europäische Norm legt die erforderlichen Eigenschaften von dreipoligen Störlichtbogen-Schutzschaltern mit Nennströmen von 3 A bis 25 A sowie einem Schaltvermögen von 65 In zur Verwendung in...
DIN EN 4839-003
February 1, 2018
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard; German and English version FprEN 4839-003:2017
A description is not available for this item.