DIN EN ISO 6892-2

Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO/FDIS 6892-2:2017); German and English version prEN ISO 6892-2:2017

inactive
Organization: DIN
Publication Date: 1 February 2018
Status: inactive
Page Count: 57
ICS Code (Mechanical testing of metals): 77.040.10

Document History

September 1, 2018
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO 6892-2:2018); German version EN ISO 6892-2:2018
Dieses Dokument legt ein Verfahren für den Zugversuch an metallische Werkstoffen bei Temperaturen, die höher sind als Raumtemperatur, fest.
DIN EN ISO 6892-2
February 1, 2018
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO/FDIS 6892-2:2017); German and English version prEN ISO 6892-2:2017
A description is not available for this item.
May 1, 2011
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO 6892-2:2011); German version EN ISO 6892-2:2011
In diesem Teil von ISO 6892 ist der Zugversuch für metallische Werkstoffe bei Temperaturen höher als Raumtemperatur festgelegt.
May 1, 2009
Metallic materials - Tensile testing - Part 2: Method of testing at elevated temperature (ISO/DIS 6892-2:2009); German version prEN ISO 6892-2:2009
A description is not available for this item.
Advertisement