AFNOR - NF EN 3-8

Portable fire extinguishers - Part 8 : additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar

active, Most Current
Organization: AFNOR
Publication Date: 1 July 2007
Status: active
ICS Code (Fire-fighting): 13.220.10

Document History

NF EN 3-8
July 1, 2007
Portable fire extinguishers - Part 8 : additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal or lower than 30 bar
A description is not available for this item.

References

Advertisement