DIN EN ISO 9241-960

Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions (ISO 9241-960:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 34
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Software): 35.080
ICS Code (Ergonomics): 13.180
scope:

This document gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the design process and relevant parameters that are to be considered. In addition, it provides guidance on how gestures should be documented. This document is concerned with gestures expressed by a human and not with the system response generated when users are performing these gestures.

NOTE 1 Specific gestures are standardized within ISO/IEC 14754 and the ISO/IEC 30113 series.

NOTE 2 Input devices such as tablets or spatial gesture recognition devices can capture gestures in 2D or 3D. All human gestures are 3D.

Document History

DIN EN ISO 9241-960
January 1, 2018
Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions (ISO 9241-960:2017)
This document gives guidance on the selection or creation of the gestures to be used in a gesture interface. It addresses the usability of gestures and provides information on their design, the...
September 1, 2015
Ergonomics of human-system interaction - Part 960: Framework and guidance for gesture interactions (ISO/DIS 9241-960:2015); German and English version prEN ISO 9241-960:2015
A description is not available for this item.

References

Advertisement