DIN EN 14298

Sawn timber - Assessment of drying quality

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 12
ICS Code (Wood, sawlogs and sawn timber): 79.040
scope:

This European Standard defines a method of assessment of drying quality. It applies to a lot of dried sawn timber (surfaced or not). It applies to both softwood and hardwood with a thickness not greater than 100 mm.

The quality of drying is expressed in terms of moisture content: target, average of the lot and variation between the pieces of the lot.

An option for specifying the degree of case-hardening is included.

NOTE 1 Other features related to drying, e.g. check, shake, warp, stain, etc., are specified in documents for visual grading of sawn timber or in product specifications and are not covered by this document.

NOTE 2 In the following the term "sawn timber" is used for all dried timber covered by this scope.

Document History

DIN EN 14298
January 1, 2018
Sawn timber - Assessment of drying quality
This European Standard defines a method of assessment of drying quality. It applies to a lot of dried sawn timber (surfaced or not). It applies to both softwood and hardwood with a thickness not...
May 1, 2016
Sawn timber - Assessment of drying quality; German and English version prEN 14298:2016
A description is not available for this item.
February 1, 2005
Sawn timber - Assessment of drying quality
A description is not available for this item.

References

Advertisement