DIN EN ISO 12631

Thermal performance of curtain walling - Calculation of thermal transmittance (ISO 12631:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 60
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames.

The calculation includes:

- different types of glazing, e.g. glass or plastic; single or multiple glazing; with or without low emissivity coating; with cavities filled with air or other gases;

- frames (of any material) with or without thermal breaks;

- different types of opaque panels clad with metal, glass, ceramics or any other material.

Thermal bridge effects at the rebate or connection between the glazed area, the frame area and the panel area are included in the calculation. The calculation does not include:

- effects of solar radiation;

- heat transfer caused by air leakage;

- calculation of condensation;

- effect of shutters;

- additional heat transfer at the corners and edges of the curtain walling;

- connections to the main building structure nor through fixing lugs;

- curtain wall systems with integrated heating.

NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

DIN EN ISO 12631
January 1, 2018
Thermal performance of curtain walling - Calculation of thermal transmittance (ISO 12631:2017)
This document specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: —...
October 1, 2016
Thermal performance of curtain walling - Calculation of thermal transmittance (ISO/FDIS 12631:2016); German and English version FprEN ISO 12631:2016
A description is not available for this item.
January 1, 2013
Thermal performance of curtain walling - Calculation of thermal transmittance (ISO 12631:2012)
This International Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The...

References

Advertisement