DIN EN ISO 2592
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method (ISO 2592:2017)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup flash points between 79 °C and 400 °C, except fuel oils which are most commonly tested by the closed cup procedure described in ISO 2719.
Document History
DIN EN ISO 2592
January 1, 2018
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method (ISO 2592:2017)
This document specifies a procedure for the determination of flash and fire points of petroleum products using the Cleveland open cup apparatus. It is applicable to petroleum products having open cup...
March 1, 2016
Petroleum and related products - Determination of flash and fire points - Cleveland open cup method (ISO/DIS 2592:2016); German and English version prEN ISO 2592:2016
A description is not available for this item.
September 1, 2002
Petroleum products - Determination of flash and fire points - Cleveland open cup method (ISO 2592:2000)
A description is not available for this item.