DIN EN ISO 787-17

General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2002)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: inactive
Page Count: 13
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 787 specifies a general method of test for comparing the lightening (reducing) power of a white pigment with the lightening power of an agreed sample of the same type.

Two procedures (A and B) are described. Procedure A is quicker than procedure B and is suitable for testing one sample of pigment; procedure B is better for testing several samples, and especially if a pigment of unknown lightening power is being tested.

NOTE When this general method is applicable to a given pigment, a cross-reference to it will simply be included in the International Standard relating to that pigment, with a note of any detailed modification which may be needed in view of the special properties of the pigment in question. Only when this general method is not applicable to a particular pigment will a special method for comparison of lightening power of white pigments be specified.

Document History

August 1, 2019
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2019)
A description is not available for this item.
March 1, 2019
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO/FDIS 787-17:2018); German and English version prEN ISO 787-17:2018
A description is not available for this item.
DIN EN ISO 787-17
January 1, 2018
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2002)
This part of ISO 787 specifies a general method of test for comparing the lightening (reducing) power of a white pigment with the lightening power of an agreed sample of the same type. Two...
April 1, 2017
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments (ISO 787-17:2002); German and English version prEN ISO 787-17:2016
A description is not available for this item.

References

Advertisement