DIN EN ISO 3127
Thermoplastics pipes - Determination of resistance to external blows - Round-the-clock method (ISO 3127:1994)
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for the determination of the resistance to external blows of thermoplastics pipes of circular cross-section; it is called the round-the-clock method.
This method is applicable to isolated batches of pipe tested at 0 oc (information is also given for sampling from the continuous production of pipe).
NOTE 1 If testing below 0 oc is required, a temperature of - 20 oc is recommended.
Document History