DIN EN 342

Protective clothing - Ensembles and garments for protection against cold

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 29
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies requirements and test methods for the performance of clothing ensembles (i.e. g two piece suits or coveralls) for protection against the effects of cold environments equal to or below −5°C (see Annex C). These effects comprise not only low air temperatures but also humidity and air velocity.

Requirements and test methods of garments for protection against cool environments are specified in EN 14058.

The protective effects and requirements of footwear, gloves and separate head wear are excluded from the scope of this standard.

Document History

DIN EN 342
January 1, 2018
Protective clothing - Ensembles and garments for protection against cold
This European Standard specifies requirements and test methods for the performance of clothing ensembles (i.e. g two piece suits or coveralls) for protection against the effects of cold environments...
March 1, 2016
Protective clothing - Ensembles and garments for protection against cold; German and English version prEN 342:2016
A description is not available for this item.
July 1, 2008
Protective clothing - Ensembles and garments for protection against cold Corrigendum 1 to English version of DIN EN 342:2004-09
A description is not available for this item.
September 1, 2004
Protective clothing - Ensembles and garments for protection against cold
A description is not available for this item.

References

Advertisement