DIN EN 2174

Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa; German and English version EN 2174:2017

active, Most Current
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15)

Solution treated and precipitation treated

Forgings

De ≤ 100 mm

Rm ≥ 850 MPa

for aerospace applications.

Document History

DIN EN 2174
February 1, 2018
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa; German and English version EN 2174:2017
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) Solution treated and precipitation treated Forgings De ≤ 100 mm Rm ≥ 850 MPa for...
September 1, 2017
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa; German and English version FprEN 2174:2017
A description is not available for this item.
May 1, 1999
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15), solution treated and precipitation treated - Hand and die forgings De ≤ 100 mm, Rm ≥ 850 MPa
A description is not available for this item.

References

Advertisement