DIN EN 16516

Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: inactive
Page Count: 66
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Construction materials in general): 91.100.01
scope:

This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds, and very volatile aldehydes. It is based on the use of a test chamber and subsequent analysis of the organic compounds by GC-MS or HPLC.

NOTE 1 Supplemental information is given on indirect test methods (see Annex B) and on measuring very volatile organic compounds (see Annex C).

NOTE 2 This European Standard describes the overall procedure and makes use of existing standards mainly by normative reference, complemented when necessary with additional or modified normative requirements.

Document History

October 1, 2020
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air (includes Amendment :2020)
A description is not available for this item.
June 1, 2019
Construction products: Assessment of release of dangerous substances - Determination of emissions into indoor air; German and English version EN 16516:2017/prA1:2019
A description is not available for this item.
DIN EN 16516
January 1, 2018
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air
This European Standard specifies a horizontal reference method for the determination of emissions of regulated dangerous substances from construction products into indoor air. This method is...
July 1, 2015
Construction products - Assessment of release of dangerous substances - Determination of emissions into indoor air; German and English version prEN 16516:2015
A description is not available for this item.

References

Advertisement