DIN EN 6126
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32, tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version FprEN 6126:2017
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
October 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version EN 6126:2018
This standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size −32 for use in hydraulic and fluid systems at 220...
DIN EN 6126
February 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32, tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard; German and English version FprEN 6126:2017
A description is not available for this item.