DIN EN 1176-1

Playground equipment and surfacing - Part 1: General safety requirements and test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: inactive
Page Count: 108
ICS Code (Playgrounds): 97.200.40
scope:

This part of EN 1176 specifies general safety requirements for permanently installed public playground equipment and surfacing. Additional safety requirements for specific pieces of playground equipment are specified in subsequent parts of this standard.

This part of EN 1176 covers playground equipment for all children. It has been prepared with full recognition of the need for supervision of young children and of less able or less competent children.

The purpose of this part of EN 1176 is to ensure a proper level of safety when playing in, on or around playground equipment, and at the same time to promote activities and features known to benefit children because they provide valuable experiences that will enable them to cope with situations outside the playground.

This part of EN 1176 is applicable to playground equipment intended for individual and collective use by children. It is also applicable to equipment and units installed as children's playground equipment although they are not manufactured as such, but exclude those items defined as toys in EN 71 and the Toys Safety Directive.

It is not applicable to adventure playgrounds with the exception of those items which have been commercially sourced.

NOTE Adventure playgrounds are fenced, secured playgrounds, run and staffed in accordance with the widely accepted principles that encourage children's development and often use self-built equipment.

This part of EN 1176 specifies the requirements that will protect the child from hazards that they might be unable to foresee when using the equipment as intended, or in a manner that can be reasonably anticipated.

The use of electricity in play equipment, either as a play activity or as a motive force, is outside the scope of this standard. The attention of users is drawn to European and local national standards and regulations which are to be complied with when using electricity.

Play equipment placed in water and where water can be seen as impact attenuating surfacing is not fully covered by this standard and additional risks are associated with wet environments.

The risk of exposure to excessive levels of UV radiation is not covered in this standard.

Document History

December 1, 2022
Playground equipment and surfacing - Part 1: General safety requirements and test Methods; German and English version EN 1176-1:2017/prA1:2022
A description is not available for this item.
DIN EN 1176-1
December 1, 2017
Playground equipment and surfacing - Part 1: General safety requirements and test methods
This part of EN 1176 specifies general safety requirements for permanently installed public playground equipment and surfacing. Additional safety requirements for specific pieces of playground...
June 1, 2016
Playground equipment and surfacing - Part 1: General safety requirements and test methods; German and English version prEN 1176-1:2016
A description is not available for this item.
December 1, 2008
Playground equipment and surfacing - Part 1: General safety requirements and test methods; Corrigendum 2 to English version of DIN EN 1176:2008-08
A description is not available for this item.
August 1, 2008
Playground equipment and surfacing - Part 1: General safety requirements and test methods
A description is not available for this item.
July 1, 2003
Playground equipment - Part 1: General safety requirements and test methods (includes amendments A1:2002 and A2:2003)
A description is not available for this item.
July 1, 2002
Playground equipment - Part 1: General safety requirements and test methods; Amendment A1
A description is not available for this item.
September 1, 1998
Playground equipment - Part 1: General safety requirements and test methods
A description is not available for this item.

References

Advertisement