DIN EN 115-1

Safety of escalators and moving walks - Part 1: Construction and installation

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 118
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3.

This European Standard deals with all significant hazards, hazardous situations and events relevant to escalators and moving walks when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This European Standard is not applicable to escalators and moving walks which were manufactured before the date of its publication. It is, however, recommended that existing installations be adapted to this standard.

Document History

DIN EN 115-1
January 1, 2018
Safety of escalators and moving walks - Part 1: Construction and installation
This European Standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3. This European Standard deals with all significant hazards, hazardous situations...
August 1, 2015
Safety of escalators and moving walks - Part 1: Construction and installation; German and English version prEN 115-1:2015
A description is not available for this item.
June 1, 2010
Safety of escalators and moving walks - Part 1: Construction and installation (includes Amendment A1:2010)
A description is not available for this item.
March 1, 2009
Safety of escalators and moving walks - Part 1: Construction and installation
A description is not available for this item.
November 1, 2008
Safety of escalators and moving walks - Part 1: Construction and installation
A description is not available for this item.

References

Advertisement