DIN EN 2997-006
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard; German and English version EN 2997-006:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 4.
For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively. For spare jam-nuts and O-rings, see EN 2997-012 and EN 2997-013 respectively.
Document History
July 1, 2022
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard; English version prEN 2997-006:2022
A description is not available for this item.
DIN EN 2997-006
February 1, 2018
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard; German and English version EN 2997-006:2017
This European Standard specifies the characteristics of hermetic jam-nut mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined...
February 1, 2017
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard; German and English version FprEN 2997-006:2016
A description is not available for this item.
May 1, 2008
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 006: Hermetic jam-nut mounted receptacle - Product standard; German and English version EN 2997-006:2006
A description is not available for this item.