IEC 60141-4

Amendment 1 Test on oil-filled and gas-pressure cables and their accessories Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1990
Status: active
Page Count: 6
ICS Code (Cables): 29.060.20

Document History

IEC 60141-4
October 1, 1990
Amendment 1 Test on oil-filled and gas-pressure cables and their accessories Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipe-type cables and accessories for alternating voltages up to and including 400 kV
A description is not available for this item.
January 1, 1980
Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories Part 4: Oil-Impregnated Paper-Insulated High Pressure Oil-Filled Pipe-Type Cables and Accessories for Alternating Voltages up to and Including 400 kV
This standard specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installation in a pipe filled with oil under...
Advertisement