DS/EN 279
Homogeneous rubber for dynamic seals in domestic appliances using combustible gases up to 200 mbar
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 July 1991 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Seals, glands): | 21.140 |
scope:
The standard specifies requirements and tests for homogeneou s rubbers for dynamic seals used in domestic gas applicances of all categories, and in auxiliary equipment mounted or in tended to be mounted on such appliances, in contact with com bustible gases up to 200 mbar.
Document History
DS/EN 279
July 9, 1991
Homogeneous rubber for dynamic seals in domestic appliances using combustible gases up to 200 mbar
The standard specifies requirements and tests for homogeneou s rubbers for dynamic seals used in domestic gas applicances of all categories, and in auxiliary equipment mounted or in tended to be...