ISO/IEC 24570

Software engineering - NESMA functional size measurement method - Definitions and counting guidelines for the application of function point analysis

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 80
ICS Code (Software): 35.080
scope:

Purpose

This International Standard specifies the set of definitions, rules and guidelines for applying the Nesma Function Point Analysis (FPA) method.

Conformity

This International Standard is conformant with all mandatory provisions of ISO/IEC 14143-1:2007.

Applicability

This International Standard can be applied to all functional domains.

Focus

The International Standard focuses on how the functional size of an application is determined. The International Standard does not go into any of the aspects that play a role when project budgets are established on the basis of this functional size (e.g. productivity standards and productivity attributes).

Document History

ISO/IEC 24570
February 1, 2018
Software engineering - NESMA functional size measurement method - Definitions and counting guidelines for the application of function point analysis
Purpose This International Standard specifies the set of definitions, rules and guidelines for applying the Nesma Function Point Analysis (FPA) method. Conformity This International Standard is...
February 15, 2005
Software engineering NESMA functional size measurement method version 2.1 Definitions and counting guidelines for the application of Function Point Analysis
A description is not available for this item.

References

Advertisement