CEN - EN ISO 20957-8

Stationary training equipment - Part 8: Steppers, stairclimbers and climbers - Additional specific safety requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 December 2017
Status: active
Page Count: 24
ICS Code (Indoor sports equipment): 97.220.30
scope:

This document specifies safety requirements for stepper, stairclimber and climber machines (hereafter called training equipment) performed from either a standing or sitting position. The requirements are in addition to the general safety requirements of ISO 20957-1, with which this document is intended to be read in conjunction.

This document is applicable to stationary training equipment type stepper, stairclimber and climber training equipment, within classes S and H. Additional requirements are provided for accuracy class A.

Document History

EN ISO 20957-8
December 1, 2017
Stationary training equipment - Part 8: Steppers, stairclimbers and climbers - Additional specific safety requirements and test methods
This document specifies safety requirements for stepper, stairclimber and climber machines (hereafter called training equipment) performed from either a standing or sitting position. The requirements...

References

Advertisement